Grundig logo

Grundig 19 VLC 2000 T 48.3 cm (19") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41687
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 19 VLC 2000 T 48.3 cm (19") Black:

Grundig 19 VLC 2000 T, 48.3 cm (19"), Game, Black, 75 x 75 mm, AVI, MOV, MP4, MPEG2, MPG, MP3

Long summary description Grundig 19 VLC 2000 T 48.3 cm (19") Black:

Grundig 19 VLC 2000 T. Display diagonal: 48.3 cm (19"), Smart modes: Game. Product colour: Black, Panel mounting interface: 75 x 75 mm. Video formats supported: AVI, MOV, MP4, MPEG2, MPG, Audio formats supported: MP3, Teletext: 1000 pages. Power consumption (typical): 30 W, Power consumption (standby): 1 W. Width (with stand): 458 mm, Depth (with stand): 160 mm, Height (with stand): 342 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.