Grundig logo

Grundig Vision 6 37-6950 T 94 cm (37") Full HD 500 cd/m² Black, Silver 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39428
Info modified on:
11 Oct 2024, 11:56:33
Short summary description Grundig Vision 6 37-6950 T 94 cm (37") Full HD 500 cd/m² Black, Silver 40 W:

Grundig Vision 6 37-6950 T, 94 cm (37"), Full HD, 1920 x 1080 pixels, LCD, 16:9, 500 cd/m²

Long summary description Grundig Vision 6 37-6950 T 94 cm (37") Full HD 500 cd/m² Black, Silver 40 W:

Grundig Vision 6 37-6950 T. Display diagonal: 94 cm (37"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Silver, Panel mounting interface: 200 x 200 mm. Video formats supported: AVI, MOV, MP4, MPEG4, MPG, Audio formats supported: MP3, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround TX Digital. Width (with stand): 930 mm, Depth (with stand): 251 mm, Height (with stand): 671 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.