Grundig logo

Grundig GWN 47430 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27901
Info modified on:
06 Dec 2021, 12:36:00
Short summary description Grundig GWN 47430 washing machine Front-load 7 kg 1400 RPM White:

Grundig GWN 47430, Front-load, 7 kg, B, 76 dB, 1400 RPM, 171 kWh

Long summary description Grundig GWN 47430 washing machine Front-load 7 kg 1400 RPM White:

Grundig GWN 47430. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 600 mm, Depth: 550 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.