Grundig logo

Grundig 49 VLX 8600 BP TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33627
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig 49 VLX 8600 BP TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 49 VLX 8600 BP, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 49 VLX 8600 BP TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 49 VLX 8600 BP. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.