Grundig logo

Grundig 46 VLE 2012 BG 116.8 cm (46") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77247
Info modified on:
27 May 2024, 12:06:04
Short summary description Grundig 46 VLE 2012 BG 116.8 cm (46") Full HD Black:

Grundig 46 VLE 2012 BG, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 46 VLE 2012 BG 116.8 cm (46") Full HD Black:

Grundig 46 VLE 2012 BG. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.