Grundig logo

Grundig 32 VLE 4322 BF hospitality TV 81.3 cm (32") Full HD Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69645
Info modified on:
11 Oct 2024, 12:13:15
Short summary description Grundig 32 VLE 4322 BF hospitality TV 81.3 cm (32") Full HD Black 20 W:

Grundig 32 VLE 4322 BF, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, Direct-LED, PPR (Picture Perfection Rate) 100 Hz

Long summary description Grundig 32 VLE 4322 BF hospitality TV 81.3 cm (32") Full HD Black 20 W:

Grundig 32 VLE 4322 BF. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm. Teletext: 1000 pages. RMS rated power: 20 W. Power consumption (standby): 0.5 W, Power consumption (max): 41 W, AC input voltage: 220 - 240 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.