Grundig logo

Grundig 22 VLE 5120 BF 55.9 cm (22") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109256
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 22 VLE 5120 BF 55.9 cm (22") Full HD Black:

Grundig 22 VLE 5120 BF, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description Grundig 22 VLE 5120 BF 55.9 cm (22") Full HD Black:

Grundig 22 VLE 5120 BF. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.