location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elegance 15 Flat Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15TVD402501 show
Show alternative article codes used in the online market place
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver :
The long product name of Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elegance 15 Flat COMBO
More>>>
Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver:
The official description of Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- TV with a built-in DVD player. 15” (40 cm)
- Black Line FX Real Flat colour picture tube
- Teletext
- Playable disc DVD video, DVD+R/+RW, DVD-R/-RW, Super video CD, video CD (2.0), JPEG CD, audio CD, CD-R and CDRW in CD-DA and MP3 formats

Short summary description Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver:
This short summary of the Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Elegance 15 Flat Combo, 38.1 cm (15"), 4:3, Black Matrix, 51 cm, NTSC, PAL, 99 channels

Long summary description Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver:
This is an auto-generated long summary of Grundig Elegance 15 Flat Combo 38.1 cm (15") Silver based on the first three specs of the first five spec groups.

Grundig Elegance 15 Flat Combo. Display diagonal: 38.1 cm (15"), Aspect ratio: 4:3, Display: Black Matrix. Analog signal format system: NTSC, PAL, Channels quantity: 99 channels. RMS rated power: 3 W. Product colour: Silver. Power consumption (typical): 65 W, Power consumption (standby): 2 W

Display
Display diagonal *
38.1 cm (15")
Aspect ratio *
4:3
Display
Black Matrix
Viewable size diagonal
51 cm
TV tuner
Analog signal format system
NTSC, PAL
Channels quantity
99 channels
Audio
Audio system
1.0
Speakers
1
RMS rated power
3 W
Design
Product colour *
Silver
Ports & interfaces
I/O ports
Euro-AV S-video Cinch-AV Digital DVD audio/video Headphones
Technical details
Combo TV *
Yes
Power
Power consumption (typical)
65 W
Power consumption (standby)
2 W
Weight & dimensions
Dimensions (WxDxH)
415 x 405 x 378 mm
Weight
13.2 kg
Brand Image Product code Product Stock Price from
Grundig Elegance 21 Flat Combo 53.3 cm (21") Silver Grundig Elegance 21 Flat Combo 53.3 cm (21") Silver
(show image)
21TVD552502 Elegance 21 Flat Combo 0.00
(excl. VAT)
0 (incl. VAT)
Grundig TV Davio 14 combo 35.6 cm (14") Silver Grundig TV Davio 14 combo 35.6 cm (14") Silver
(show image)
14TVD372502 TV Davio 14 combo 0.00
(excl. VAT)
0 (incl. VAT)