Screen Protector for Laptop, 13.3", 16:10
Green Onions RT-SPF10133W/M, Laptop screen protector, Any brand, 33.8 cm (13.3"), Clear screen protector, Scratch resistant, 1 pc(s)
Green Onions RT-SPF10133W/M. Product type: Laptop screen protector, Brand compatibility: Any brand, Maximum screen size: 33.8 cm (13.3"). Quantity per pack: 1 pc(s). Display size (HxV): 287.5 x 180 mm