Graef CM 502 130 W Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213
Info modified on:
19 Dec 2023, 10:13:40
Long product name Graef CM 502 130 W Black, Silver:

130 W, 205 x 135 x 397 mm, 2.075 kg

Short summary description Graef CM 502 130 W Black, Silver:

Graef CM 502, Burr grinder, 300 g, Stainless steel, Plastic, Black, Silver, Plastic

Long summary description Graef CM 502 130 W Black, Silver:

Graef CM 502. Product type: Burr grinder, Coffee beans capacity: 300 g, Burr material: Stainless steel. Power: 130 W. Weight: 2.08 kg, Width: 135 mm, Depth: 205 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.