Gorenje RB60298OGR combi-fridge Freestanding 288 L Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6143
Info modified on:
20 Mar 2023, 10:10:30
Short summary description Gorenje RB60298OGR combi-fridge Freestanding 288 L Green:

Gorenje RB60298OGR, 288 L, Freestanding, 42 dB, SN-T, 2 kg/24h, Green

Long summary description Gorenje RB60298OGR combi-fridge Freestanding 288 L Green:

Gorenje RB60298OGR. Appliance placement: Freestanding, Product colour: Green, Door hinge: Right. Total net capacity: 288 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 255 L. Freezer position: Top-placed, Freezer net capacity: 26 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 261 kWh

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.