Gorenje logo

Gorenje NRKI5181LW fridge-freezer Built-in White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25812
Info modified on:
14 Mar 2024, 17:18:55
Short summary description Gorenje NRKI5181LW fridge-freezer Built-in White:

Gorenje NRKI5181LW, SN-T, 42 dB, 7.5 kg/24h, Fresh zone compartment, White

Long summary description Gorenje NRKI5181LW fridge-freezer Built-in White:

Gorenje NRKI5181LW. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 200 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 60 L, Freezing capacity: 7.5 kg/24h. Fresh zone compartment. Annual energy consumption: 307 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.