Goodram logo

Goodram Memory module RDIMM 16GB 2666MHz DDR4 DRx4 1.2V

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15946
Info modified on:
14 Mar 2024, 19:28:47
Short summary description Goodram Memory module RDIMM 16GB 2666MHz DDR4 DRx4 1.2V:

Goodram Memory module RDIMM 16GB 2666MHz DDR4 DRx4 1.2V, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description Goodram Memory module RDIMM 16GB 2666MHz DDR4 DRx4 1.2V:

Goodram Memory module RDIMM 16GB 2666MHz DDR4 DRx4 1.2V. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.