Goodram logo

Goodram 16GB USB 2.0 ZIP USB flash drive USB Type-A Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11464
Info modified on:
27 Feb 2019, 07:39:18
Short summary description Goodram 16GB USB 2.0 ZIP USB flash drive USB Type-A Black, Silver:

Goodram 16GB USB 2.0 ZIP, 16 GB, USB Type-A, 2.0, Swivel, Black, Silver

Long summary description Goodram 16GB USB 2.0 ZIP USB flash drive USB Type-A Black, Silver:

Goodram 16GB USB 2.0 ZIP. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Swivel, Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.