Goobay logo

Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15766
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m:
  • - Prewired, double-shielded LAN cable with RJ45 plugs for connecting network components
  • - CAT 6 internet cable suitable for 10 Gigabit Ethernet 10BASE-T, 100BASE-TX, 1000BASE-T, 10/100/1000/10000 Mbit/s
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper conductor (CU) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Bend protection and a sturdy jacket effectively protect the network cable from breakage
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Ethernet cable is CAT 6 tested and suitable for Power over Ethernet (PoE, PoE+)
Long product name Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m:

CAT 6 Patch Cable S/FTP (PiMF), white, 10m

Short summary description Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m:

Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m, 10 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, White

Long summary description Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m:

Goobay CAT 6 Patch Cable S/FTP (PiMF), white, 10m. Cable length: 10 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 10000 Mbit/s, Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.