Goobay logo

Goobay CAT 5e Patch Cable, SF/UTP, white, 20m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10989
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay CAT 5e Patch Cable, SF/UTP, white, 20m:
  • - Prewired, double-shielded CAT 5e LAN cable with 2x RJ45 plugs for connecting network components
  • - A foil and a braid screen (SF/UTP) prevent interference from external sources and provide ideal signal distribution with minimal losses
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Latch protection on the RJ45 plugs prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - CAT 5e network cable suitable for Gigabit Ethernet with speeds of up to 10/100/1000 Mbit/s
  • - Network connector: pair sequence according to EIA/TIA 568B, cable construction: twisted pair cable
  • - Length of the Ethernet cable indicated on the overmoulded slimline strain relief
Long product name Goobay CAT 5e Patch Cable, SF/UTP, white, 20m:

CAT 5e Patch Cable, SF/UTP, white, 20m

Short summary description Goobay CAT 5e Patch Cable, SF/UTP, white, 20m:

Goobay CAT 5e Patch Cable, SF/UTP, white, 20m, 20 m, Cat5e, SF/UTP (S-FTP), RJ-45, RJ-45, White

Long summary description Goobay CAT 5e Patch Cable, SF/UTP, white, 20m:

Goobay CAT 5e Patch Cable, SF/UTP, white, 20m. Cable length: 20 m, Cable standard: Cat5e, Cable shielding: SF/UTP (S-FTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.