Goobay USB MINI-B 5 pin 180 Y-Power 1.8m, 1.8 m, Mini-USB B, 2 x USB A, Male/Male, Black
Goobay USB MINI-B 5 pin 180 Y-Power 1.8m. Cable length: 1.8 m. Connector 1: Mini-USB B, Connector 2: 2 x USB A, Connector gender: Male/Male, Product colour: Black