Goobay logo

Goobay NK SET Euro - UK Fuse power plug adapter Type C (Europlug) Type D (UK) White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11560
Info modified on:
07 Nov 2019, 09:22:09
Long product name Goobay NK SET Euro - UK Fuse power plug adapter Type C (Europlug) Type D (UK) White:

Multiprise MicroConnect 93255 Traveladapter UK

Short summary description Goobay NK SET Euro - UK Fuse power plug adapter Type C (Europlug) Type D (UK) White:

Goobay NK SET Euro - UK Fuse, Type C (Europlug), Type D (UK), White, Male/Female

Long summary description Goobay NK SET Euro - UK Fuse power plug adapter Type C (Europlug) Type D (UK) White:

Goobay NK SET Euro - UK Fuse. Plug connector type: Type C (Europlug), Socket connector type: Type D (UK), Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.