Goobay logo

Goobay Modular Telephone Cable, 6m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13270
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Modular Telephone Cable, 6m:
  • - Goobay phone cable for a perfect connection between digital devices and junction boxes with RJ45 socket
  • - Ideal for connecting a DSL modem with 6P4C connector to a DSL splitter
  • - Flat cord (2.2 x 4.7 mm) can be universally used for e.g modem, router, DSL, VDSL, ISDN and internet
  • - 1x RJ45 modular plug and 1x RJ11 plug with latch lug and gold-plated contacts
  • - Phone cord with high-quality, copper-clad aluminium conductor for a clear signal quality without interference
  • - Standardised modular connectors with 1:1 assignment (8P4C plug and 6P4C plug)
  • - Note: Modular cable is not suitable for connecting analogue devices or telephones to an ISDN network or ISDN devices to an analogue line
Long product name Goobay Modular Telephone Cable, 6m:

Modular Telephone Cable, 6m

Short summary description Goobay Modular Telephone Cable, 6m:

Goobay Modular Telephone Cable, 6m, 6 m, RJ-45, RJ-11/RJ-14, White, Male, Male

Long summary description Goobay Modular Telephone Cable, 6m:

Goobay Modular Telephone Cable, 6m. Cable length: 6 m, Connector 1: RJ-45, Connector 2: RJ-11/RJ-14. Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.