Goobay logo

Goobay 71445 LED bulb Cool white 6000 K 1.6 W G4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5127
Info modified on:
27 May 2024, 12:55:19
Long product name Goobay 71445 LED bulb Cool white 6000 K 1.6 W G4:

1.6 W, 6000 K, 210 lm, 131.3 lm/W, G4, A++

Short summary description Goobay 71445 LED bulb Cool white 6000 K 1.6 W G4:

Goobay 71445, 1.6 W, 20 W, G4, 210 lm, 25000 h, Cool white

Long summary description Goobay 71445 LED bulb Cool white 6000 K 1.6 W G4:

Goobay 71445. Bulb power: 1.6 W, Equivalent bulb power: 20 W, Fitting/cap type: G4, Luminous flux: 210 lm, Bulb lifetime: 25000 h, Light colour: Cool white, Colour temperature: 6000 K, Beam angle (max): 310°, Color Rendering Index (CRI): 80, Power factor: 0.6

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.