Goobay logo

Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11878
Info modified on:
10 Aug 2024, 09:48:28
Bullet Points Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu:
  • - Satellite cable tested and classified as Class A according to EN 50117
  • - Digitally compatible with HDTV installed via DVB-S/S2, DVB-T/T2, DVB-C/C2
  • - Double-shielded TV cable for interference-free transmission
  • - TV aerial cable meets the CPR (Construction Products Regulation), therefore corresponding to the Eca fire protection class
  • - Metre scaling is indicated on the antenna cable
  • - For connecting or extending e. g. cable TV or radio systems
Long product name Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu:

80 dB SAT Coaxial Cable, Double Shielded, Cu

Short summary description Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu:

Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu, 200 m, Coaxial, Coaxial, White

Long summary description Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu:

Goobay 80 dB SAT Coaxial Cable, Double Shielded, Cu. Cable length: 200 m, Connector 1: Coaxial, Connector 2: Coaxial. Quantity per pack: 1 pc(s), Package type: Reel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.