Goobay logo

Goobay NTS 600 EuP MW 3N06GS power adapter/inverter Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30115
Info modified on:
13 Oct 2019, 21:48:40
Long product name Goobay NTS 600 EuP MW 3N06GS power adapter/inverter Black:

NTS 600 EuP MW 3N06GS

Short summary description Goobay NTS 600 EuP MW 3N06GS power adapter/inverter Black:

Goobay NTS 600 EuP MW 3N06GS, 12 V, 600 mAh, Black, 109 g

Long summary description Goobay NTS 600 EuP MW 3N06GS power adapter/inverter Black:

Goobay NTS 600 EuP MW 3N06GS. Output voltage: 12 V. Power adapter capacity: 600 mAh. Product colour: Black. Weight: 109 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.