Goobay logo

Goobay Twist-On F-Connector 7.3 mm, 100 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6434
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Twist-On F-Connector 7.3 mm, 100 pcs.:
  • - Antenna plug for connecting an unassembled SAT/coaxial cable to e.g. a satellite system or receiver
  • - The F plug can easily be screwed onto a coaxial or SAT cable without tools
  • - Ideal for connecting a multi-switch, LNB, tuner, antenna socket, SAT socket, splitter, antenna cable, etc
  • - Diameter of cable sheath: 7.3 mm, diameter of dielectric: 5 mm
Long product name Goobay Twist-On F-Connector 7.3 mm, 100 pcs.:

Twist-On F-Connector 7.3 mm, 100 pcs.

Short summary description Goobay Twist-On F-Connector 7.3 mm, 100 pcs.:

Goobay Twist-On F-Connector 7.3 mm, 100 pcs., F-type, F-type, Male, Nickel, Zinc, Zinc

Long summary description Goobay Twist-On F-Connector 7.3 mm, 100 pcs.:

Goobay Twist-On F-Connector 7.3 mm, 100 pcs.. Connector type: F-type, Connector 1: F-type, Connector 1 gender: Male. Diameter: 7.3 mm, Depth: 20 mm. Package type: Polybag, Quantity per pack: 100 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.