Goobay logo

Goobay Twist-On F-Connector 4.0 mm, 100 pcs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19547
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Twist-On F-Connector 4.0 mm, 100 pcs:
  • - Easy-to-install connection between SAT/coaxial cable and satellite system or receiver
  • - The F plug can easily be screwed onto a coaxial or SAT cable without tools
  • - Diameter cable sheath: 4.0 mm
Long product name Goobay Twist-On F-Connector 4.0 mm, 100 pcs:

Twist-On F-Connector 4.0 mm, 100 pcs

Short summary description Goobay Twist-On F-Connector 4.0 mm, 100 pcs:

Goobay Twist-On F-Connector 4.0 mm, 100 pcs, F-type, F-type, Male, Nickel, Zinc, Zinc

Long summary description Goobay Twist-On F-Connector 4.0 mm, 100 pcs:

Goobay Twist-On F-Connector 4.0 mm, 100 pcs. Connector type: F-type, Connector 1: F-type, Connector 1 gender: Male. Diameter: 4 mm, Depth: 20 mm. Package type: Polybag, Quantity per pack: 100 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.