Goobay logo

Goobay MMK 619-500 G 5.0m HDMI cable 5 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23181
Info modified on:
07 Nov 2019, 09:31:37
Long product name Goobay MMK 619-500 G 5.0m HDMI cable 5 m HDMI Type A (Standard) Black:

MMK 619-500 G 5.0m

Short summary description Goobay MMK 619-500 G 5.0m HDMI cable 5 m HDMI Type A (Standard) Black:

Goobay MMK 619-500 G 5.0m, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Goobay MMK 619-500 G 5.0m HDMI cable 5 m HDMI Type A (Standard) Black:

Goobay MMK 619-500 G 5.0m. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.