Goobay logo

Goobay WLAN Antenna Extension Cable, 10m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18925
Info modified on:
10 Aug 2024, 09:44:27
Bullet Points Goobay WLAN Antenna Extension Cable, 10m:
  • - Antenna extension cable provides flexibility for antenna relocation to optimise Wi-Fi range and improve reception
  • - Ideal for all common Wi-Fi routers and Wi-Fi antennas with RP-SMA connectors
  • - Shielded coaxial cable (LMR 195) with high-quality copper conductor (CU) and optimised impedance of 50 Ohm
  • - Standardised, gold-plated aerial connectors for minimum transmission resistance
  • - Robust PVC cable sheathing (Ø 4,95) and high-quality SMA plugs guarantee durability
  • - The Wi-Fi antenna extension cable consists of a low-loss high-frequency cable (HF cable) with low, optimised attenuation in the 2.4 GHz and 5 GHz range
  • - Max. operating frequency of the aerial cable is 5.8 GHz
Long product name Goobay WLAN Antenna Extension Cable, 10m:

WLAN Antenna Extension Cable, 10m

Short summary description Goobay WLAN Antenna Extension Cable, 10m:

Goobay WLAN Antenna Extension Cable, 10m, 10 m, LMR195, RP-SMA, RP-SMA, Black

Long summary description Goobay WLAN Antenna Extension Cable, 10m:

Goobay WLAN Antenna Extension Cable, 10m. Cable length: 10 m, Connector 1: RP-SMA, Connector 2: RP-SMA. Quantity per pack: 1 pc(s), Package type: Bulk

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.