Goobay logo

Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20139
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m:
  • - for use as extension cable for ATX12 P4 PC power supplies; 4-pin
Long product name Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m:

ATX12 P4 PC Power Extension Cable, 4-Pin

Short summary description Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m:

Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m, 0.4 m, P4 4-pin, P4 4-pin, Male, Female, Straight

Long summary description Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m:

Goobay ATX12 P4 PC Power Extension Cable, 4-Pin, 0.4 m. Cable length: 0.4 m, Connector 1: P4 4-pin, Connector 2: P4 4-pin. Quantity per pack: 1 pc(s), Package type: Polybag

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.