Goobay logo

Goobay 10-Way Surge-Protected Power Strip, 1.4 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17858
Info modified on:
11 May 2023, 13:23:09
Bullet Points Goobay 10-Way Surge-Protected Power Strip, 1.4 m:
  • - Extension lead with 1.4 m cable and illuminated on/off switch that helps save energy
  • - 10-gang extension lead provides effective protection for electrical equipment, including lightning protection and electrostatic discharge (ESD) prevention
  • - Extension socket equipped with 2x illuminated safety LEDs with integrated temperature and surge protection, GS-tested
  • - Multi-plug socket with a robust design and an impact-resistant frame, black and white
  • - Sliding safety covers provide increased safety from electric shock
  • - Socket outlets rotated by 45° for using angled plugs directly next to each other
  • - Extension plug socket suitable for indoor use with maximum switching capacity of 3500 W and maximum amperage of 16 A (DC)
Long product name Goobay 10-Way Surge-Protected Power Strip, 1.4 m:

10-Way Surge-Protected Power Strip, 1.4 m

Short summary description Goobay 10-Way Surge-Protected Power Strip, 1.4 m:

Goobay 10-Way Surge-Protected Power Strip, 1.4 m, 10 AC outlet(s), CEE, Type F, 230 V, 50 Hz, 16 A, 3500 W

Long summary description Goobay 10-Way Surge-Protected Power Strip, 1.4 m:

Goobay 10-Way Surge-Protected Power Strip, 1.4 m. AC outlets quantity: 10 AC outlet(s), AC outlet types: CEE, Type F, Nominal input voltage: 230 V. Product colour: Black, White. Cable length: 1.4 m. Package type: Sleeve (package)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.