Goobay logo

Goobay Antenna Cable (80 dB), Double Shielded

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5041
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Antenna Cable (80 dB), Double Shielded:
  • - Double shielded satellite cable for interference-free transmission
  • - Molded plug on both sides to protect against dust, dirt and mechanical stresses
  • - Coaxial cable with nickel-plated, precision-fit contacts
  • - TV aerial cable for connecting devices with a coaxial connection such as TV sets, receivers and radios
Long product name Goobay Antenna Cable (80 dB), Double Shielded:

Antenna Cable (80 dB), Double Shielded

Short summary description Goobay Antenna Cable (80 dB), Double Shielded:

Goobay Antenna Cable (80 dB), Double Shielded, 3.5 m, Coaxial, Coaxial, White

Long summary description Goobay Antenna Cable (80 dB), Double Shielded:

Goobay Antenna Cable (80 dB), Double Shielded. Cable length: 3.5 m, Connector 1: Coaxial, Connector 2: Coaxial. Quantity per pack: 1 pc(s), Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.