Goobay logo

Goobay TAE-N Cable (International)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4354
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay TAE-N Cable (International):
  • - Goobay telephone cable with 1x N plug for connecting a modem, fax or answering machine to a TAE socket
  • - 1x RJ11 plug (6P2C) with 2-wire assignment, latch lug and gold-plated contacts for a perfect signal transmission
  • - 1x TAE-N plug with bridge and bend protection for connection to TAE sockets
  • - TAE connection cable with high-quality, copper-clad aluminium conductor for a clear signal quality without interference
  • - Sturdy PVC sheathing protects the Goobay telephone cable ideally from cable breakage
  • - Notice: TAE-N cable with universal Pinout/international pin assignment is suitable for most newer devices with TAE-N connection
Long product name Goobay TAE-N Cable (International):

TAE-N Cable (International)

Short summary description Goobay TAE-N Cable (International):

Goobay TAE-N Cable (International), 10 m, TAE-N, RJ11, Black, Male, Male

Long summary description Goobay TAE-N Cable (International):

Goobay TAE-N Cable (International). Cable length: 10 m, Connector 1: TAE-N, Connector 2: RJ11. Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.