Goobay logo

Goobay TAE-N Extension Cable 6-Pin

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7614
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay TAE-N Extension Cable 6-Pin:
  • - Use the Goobay flat cable to easily extend your phone cord
  • - TAE-N plug with 6-pin assignment for connecting devices such as modem, fax and answering machine to a TAE connection socket
  • - Kink protection on plug and jack socket
  • - TAE extension cable with high-quality, copper-clad aluminium conductor for a clear signal quality without interference
  • - Sturdy PVC sheathing protects the telephone cable ideally from cable breakage
Long product name Goobay TAE-N Extension Cable 6-Pin:

TAE-N Extension Cable 6-Pin

Short summary description Goobay TAE-N Extension Cable 6-Pin:

Goobay TAE-N Extension Cable 6-Pin, 10 m, TAE-N, TAE-N, Black, Male, Female

Long summary description Goobay TAE-N Extension Cable 6-Pin:

Goobay TAE-N Extension Cable 6-Pin. Cable length: 10 m, Connector 1: TAE-N, Connector 2: TAE-N. Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.