Goobay logo

Goobay Phone Handset Spiral Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18587
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Phone Handset Spiral Cable:
  • - Goobay telephone cable with 2x RJ10 plugs for a perfect connection between the phone handset and base
  • - Flat, spiral phone cord for a high degree of flexibility
  • - 4-pin RJ10 modular plug with latch lug and a plug width of approx. 7.7 mm
  • - Elastic coiled cable can be used universally for many office and landline telephones with RJ10 jack
  • - Flat cable for telephone handsets with high-quality, copper-clad aluminium wire for clear sound quality without interferences
  • - Sturdy PVC sheathing protects the phone cable ideally from cable breakage
  • - No defined RJ standard: RJ10 plug is often also called RJ22 or RJ9 plug
Long product name Goobay Phone Handset Spiral Cable:

Phone Handset Spiral Cable

Short summary description Goobay Phone Handset Spiral Cable:

Goobay Phone Handset Spiral Cable, 2 m, RJ-10, RJ-10, Black, Male, Male

Long summary description Goobay Phone Handset Spiral Cable:

Goobay Phone Handset Spiral Cable. Cable length: 2 m, Connector 1: RJ-10, Connector 2: RJ-10. Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.