Goobay logo

Goobay TAE-F male with Cable Protector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4365
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay TAE-F male with Cable Protector:
  • - For terminating a telephone cable or replacing a defective TAE plug by crimping
  • - 1x TAE-F plug with kink protection for connecting to a TAE socket
  • - Standardised, precisely fitting TAE plug for minimum transmission resistance and a stable connection
  • - TAE Telephone Adapter Plug with a robust housing for a long service life
Long product name Goobay TAE-F male with Cable Protector:

TAE-F male with Cable Protector

Short summary description Goobay TAE-F male with Cable Protector:

Goobay TAE-F male with Cable Protector, TAE-F, Black, Male, 24/26, 1 pc(s), Polybag

Long summary description Goobay TAE-F male with Cable Protector:

Goobay TAE-F male with Cable Protector. Connector(s): TAE-F, Product colour: Black, Connector gender: Male. Quantity per pack: 1 pc(s). Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.