Goobay logo

Goobay TAE Cable (Germany)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14672
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay TAE Cable (Germany):
  • - Use the Goobay telephone cable for a perfect connection between phone and TAE socket
  • - Ideal for connecting older telephones with Siemens pin assignment (before Euroset 20xx series and Gigaset 40xx series)
  • - Standardised modular plugs (TAE-F plug to RJ11 plug) with 4-wire assignment: 1(a) - 5, 2(b) - 2, 3(W) - 4, 4(E) - 3
  • - TAE connection cable with high-quality, copper-clad aluminium conductor for a clear signal quality without interference
  • - 1x TAE plug with bend protection and 1x RJ11 plug with latch lug and gold-plated contacts for a perfect signal transmission
  • - Notice: TAE-F cable with different pin assignment from the international standard. Telephone connection cable is suitable for older devices with TAE-F connection
Long product name Goobay TAE Cable (Germany):

TAE Cable (Germany)

Short summary description Goobay TAE Cable (Germany):

Goobay TAE Cable (Germany), 6 m, TAE-F, RJ11, Black, Male, Male

Long summary description Goobay TAE Cable (Germany):

Goobay TAE Cable (Germany). Cable length: 6 m, Connector 1: TAE-F, Connector 2: RJ11. Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.