Goobay logo

Goobay RG-58 Coaxial Cable, Double Shielded

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20936
Info modified on:
10 Aug 2024, 09:52:04
Bullet Points Goobay RG-58 Coaxial Cable, Double Shielded:
  • - Flexible and 5 mm thin satellite cable for universal applications (50 ohm)
  • - Suitable for all common BNC, N, UHF and SMA plugs
  • - Double-shielded TV cable for interference-free transmission
  • - Antenna cable with inner conductor made of 0.6 mm thick copper-clad steel
  • - TV aerial cable meets the CPR (Construction Products Regulation), therefore corresponding to the Eca fire protection class
  • - For connecting or extending e. g. radios
Long product name Goobay RG-58 Coaxial Cable, Double Shielded:

RG-58 Coaxial Cable, Double Shielded

Short summary description Goobay RG-58 Coaxial Cable, Double Shielded:

Goobay RG-58 Coaxial Cable, Double Shielded, 100 m, RG-58, Coaxial, Coaxial, Black

Long summary description Goobay RG-58 Coaxial Cable, Double Shielded:

Goobay RG-58 Coaxial Cable, Double Shielded. Cable length: 100 m, Connector 1: Coaxial, Connector 2: Coaxial. Quantity per pack: 1 pc(s), Package type: Reel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.