Goobay logo

Goobay 1200mAh Li-Ion Battery

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2709
Info modified on:
04 Apr 2019, 11:18:33
Long product name Goobay 1200mAh Li-Ion Battery:

1200mAh Li-Ion Battery

Short summary description Goobay 1200mAh Li-Ion Battery:

Goobay 1200mAh Li-Ion Battery, Battery, Acer n300, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V

Long summary description Goobay 1200mAh Li-Ion Battery:

Goobay 1200mAh Li-Ion Battery. Product type: Battery, Compatible products: Acer n300, Product colour: Black. Number of batteries included: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.