Goobay logo

Goobay 46897 industrial rechargeable battery Nickel-Cadmium (NiCd) 1800 mAh 1.2 V

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4137
Info modified on:
23 Feb 2023, 14:34:24
Long product name Goobay 46897 industrial rechargeable battery Nickel-Cadmium (NiCd) 1800 mAh 1.2 V:

Accu Ni-Cd SUB-C, 1.2V, 1800 mA

Short summary description Goobay 46897 industrial rechargeable battery Nickel-Cadmium (NiCd) 1800 mAh 1.2 V:

Goobay 46897, 1800 mAh, Nickel-Cadmium (NiCd), 1.2 V, White

Long summary description Goobay 46897 industrial rechargeable battery Nickel-Cadmium (NiCd) 1800 mAh 1.2 V:

Goobay 46897. Battery capacity: 1800 mAh, Battery technology: Nickel-Cadmium (NiCd), Battery voltage: 1.2 V, Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.