Goobay logo

Goobay CAM f/ D-LI 88 600mAh Li-Ion Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4268
Info modified on:
04 Apr 2019, 10:04:10
Warranty:
3 Years warranty on function
Long product name Goobay CAM f/ D-LI 88 600mAh Li-Ion Lithium-Ion (Li-Ion):

CAM f/ D-LI 88 600mAh Li-Ion

Short summary description Goobay CAM f/ D-LI 88 600mAh Li-Ion Lithium-Ion (Li-Ion):

Goobay CAM f/ D-LI 88 600mAh Li-Ion, 600 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Goobay CAM f/ D-LI 88 600mAh Li-Ion Lithium-Ion (Li-Ion):

Goobay CAM f/ D-LI 88 600mAh Li-Ion. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Battery voltage: 3.7 V

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.