Goobay MMK 626-500 G 5.0m (HDMI® 1.3) PL, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black
Goobay MMK 626-500 G 5.0m (HDMI® 1.3) PL. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Product colour: Black