Goobay MMK 626-300 G 3.0m (HDMI 1.3) PL, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black
Goobay MMK 626-300 G 3.0m (HDMI 1.3) PL. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Product colour: Black