Goobay MMK 626-150 G 1.5m (HDMI 1.3) PL, 1.5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black
Goobay MMK 626-150 G 1.5m (HDMI 1.3) PL. Cable length: 1.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Product colour: Black