Goobay logo

Goobay 23648 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 1100 mAh 3.6 V

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1738
Info modified on:
04 Apr 2019, 11:17:18
Long product name Goobay 23648 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 1100 mAh 3.6 V:

Akku AA-3 UNI 1100MAH NIMH 3.6V

Short summary description Goobay 23648 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 1100 mAh 3.6 V:

Goobay 23648, 1100 mAh, Nickel-Metal Hydride (NiMH), 3.6 V, Green

Long summary description Goobay 23648 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 1100 mAh 3.6 V:

Goobay 23648. Battery capacity: 1100 mAh, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 3.6 V, Product colour: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.