Goobay logo

Goobay 3000 mA Ni-Mh Accu industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3000 mAh 1.2 V

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2209
Info modified on:
04 Apr 2019, 11:18:14
Long product name Goobay 3000 mA Ni-Mh Accu industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3000 mAh 1.2 V:

3000 mA Ni-Mh Accu

Short summary description Goobay 3000 mA Ni-Mh Accu industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3000 mAh 1.2 V:

Goobay 3000 mA Ni-Mh Accu, 3000 mAh, Nickel-Metal Hydride (NiMH), 1.2 V, Green, 1 pc(s)

Long summary description Goobay 3000 mA Ni-Mh Accu industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3000 mAh 1.2 V:

Goobay 3000 mA Ni-Mh Accu. Number of batteries included: 1 pc(s). Battery capacity: 3000 mAh, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 1.2 V, Product colour: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.