Goobay logo

Goobay NMH 60-2,4 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 80 mAh 2.4 V

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3296
Info modified on:
04 Apr 2019, 11:18:00
Long product name Goobay NMH 60-2,4 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 80 mAh 2.4 V:

NMH 60-2,4, 2,4V 80mA

Short summary description Goobay NMH 60-2,4 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 80 mAh 2.4 V:

Goobay NMH 60-2,4, 80 mAh, Nickel-Metal Hydride (NiMH), 2.4 V, Green

Long summary description Goobay NMH 60-2,4 industrial rechargeable battery Nickel-Metal Hydride (NiMH) 80 mAh 2.4 V:

Goobay NMH 60-2,4. Battery capacity: 80 mAh, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 2.4 V, Product colour: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.