Goobay logo

Goobay AKKU AA-3 L Rechargeable battery Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21153
Info modified on:
04 Apr 2019, 11:17:55
Long product name Goobay AKKU AA-3 L Rechargeable battery Nickel-Metal Hydride (NiMH):

AKKU AA-3 , 1200mA, 3,6V

Short summary description Goobay AKKU AA-3 L Rechargeable battery Nickel-Metal Hydride (NiMH):

Goobay AKKU AA-3 L, Rechargeable battery, Nickel-Metal Hydride (NiMH), 3.6 V, 1200 mAh, Green

Long summary description Goobay AKKU AA-3 L Rechargeable battery Nickel-Metal Hydride (NiMH):

Goobay AKKU AA-3 L. Battery type: Rechargeable battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 3.6 V

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.