Goobay logo

Goobay Tamiya Battery Connection Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7026
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Tamiya Battery Connection Cable:
  • - Goobay cable with loose cable ends and Tamiya socket
  • - Coupling with red and black strands
  • - The connection cable for batteries is 0.14 m long
  • - The cable sheath of the Tamiya socket is made of PVC
  • - AWG 20
Long product name Goobay Tamiya Battery Connection Cable:

Tamiya Battery Connection Cable

Short summary description Goobay Tamiya Battery Connection Cable:

Goobay Tamiya Battery Connection Cable, Straight, Female, Black, Red, RoHS Directive 2011/65/EU [OJEU L174/88-110, 1.07.2011], 1 pc(s)

Long summary description Goobay Tamiya Battery Connection Cable:

Goobay Tamiya Battery Connection Cable. Connector type: Straight, Connector gender: Female, Product colour: Black, Red. Certification: RoHS Directive 2011/65/EU [OJEU L174/88-110, 1.07.2011]. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.