Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23022393 data-sheets &
39593 brands
– register (free)
Wire Connectors
Goobay Female TAB terminal, blue, 6.4 mm x 0.8 mm, 15 A
Goobay Female TAB terminal, blue, 6.4 mm x 0.8 mm, 15 A
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
Female TAB terminal, blue, 6.4 mm x 0.8 mm, 15 A
Product code:
17004
GTIN (EAN/UPC):
4040849170041
Category:
Wire Connectors
Icecat Product ID:
4601109
Data-sheet quality:
created/standardized by Icecat
Product views:
6980
Info modified on:
17 Jul 2025, 21:05:30
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE