Goobay logo

Goobay Speaker Cable white CCA, 100m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6229
Info modified on:
10 Aug 2024, 09:47:44
Bullet Points Goobay Speaker Cable white CCA, 100m:
  • - For easy wiring of home cinema, hi-fi systems, speakers, receivers and power amplifiers
  • - Combined with modern hi-fi sound systems, the audio wire creates an incomparable music experience in the highest sound quality
  • - Speaker cable made of high-quality stranded wire (CCA: Copper Clad Aluminium) for good transmission properties, e.g. between hi-fi system and loudspeaker
  • - Polarity marking for correct connection and easy cable routing
  • - The flexible, robust PVC cable sheathing makes the speaker lead easy to bend and route
  • - Complies with the Construction Products Regulation (CPR) and Eca fire protection class
  • - Goobay speaker cable can be assembled for the respective application
Long product name Goobay Speaker Cable white CCA, 100m:

Speaker Cable white CCA, 100m

Short summary description Goobay Speaker Cable white CCA, 100m:

Goobay Speaker Cable white CCA, 100m, Copper-Clad Aluminium (CCA), 100 m, White

Long summary description Goobay Speaker Cable white CCA, 100m:

Goobay Speaker Cable white CCA, 100m. Cable material: Copper-Clad Aluminium (CCA), Cable length: 100 m, Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.