Goobay logo

Goobay RCA Adapter 90°, black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16895
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay RCA Adapter 90°, black:
  • - 90° angle plug provides a connection in confined or hard-to-reach places
  • - Angled RCA plug prevents cable breakage
  • - RCA jack with gold-plated contacts for a perfect sound quality without interference noise
  • - Multi-purpose RCA coupling suitable for use in home cinema systems, speakers, amplifiers, hi-fi systems, DJ mixing consoles, etc
  • - Standardised, precision-fit audio plug for minimum transmission resistance
  • - Colour-coding on the plug simplifies connection to the correct channel
  • - Goobay RCA angle plug is ideally suitable for hobbyists
Long product name Goobay RCA Adapter 90°, black:

RCA Adapter 90°, black

Short summary description Goobay RCA Adapter 90°, black:

Goobay RCA Adapter 90°, black, RCA, RCA, Black, Gold

Long summary description Goobay RCA Adapter 90°, black:

Goobay RCA Adapter 90°, black. Connector 1: RCA, Connector 2: RCA, Connector contacts plating: Gold. Product colour: Black, Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.