Goobay logo

Goobay Angled Antenna Cable (<70 dB), Double Shielded

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6353
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Angled Antenna Cable (<70 dB), Double Shielded:
  • - Double shielded satellite cable for interference-free transmission
  • - Molded plug on both sides to protect against dust, dirt and mechanical stresses
  • - Coaxial cable with nickel-plated, precision-fit contacts
  • - Angled plugs simplify laying the coax cable even in tight spaces
  • - TV aerial cable for connecting devices with a coaxial connection such as televisions, receivers and radios
Long product name Goobay Angled Antenna Cable (<70 dB), Double Shielded:

Angled Antenna Cable (<70 dB), Double Shielded

Short summary description Goobay Angled Antenna Cable (<70 dB), Double Shielded:

Goobay Angled Antenna Cable (<70 dB), Double Shielded, 2.5 m, Coaxial, Coaxial, White

Long summary description Goobay Angled Antenna Cable (<70 dB), Double Shielded:

Goobay Angled Antenna Cable (<70 dB), Double Shielded. Cable length: 2.5 m, Connector 1: Coaxial, Connector 2: Coaxial. Quantity per pack: 1 pc(s), Package type: Bulk

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.